Panasonic Res, 220K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ224Y

Description
RES, 220K, 5%, 0.031W, 01005, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 220K, 5%, 0.031W, 01005, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0859
Res, 220K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0859
RES, 220K, 5%, 0.031W, 01005, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220K, 5%, 0.031W, 01005, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0858 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0858
Res, 220K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0858
RES, 220K, 5%, 0.031W, 01005, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220K, 5%, 0.031W, 01005, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0859
Product Name Res, 220K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers