Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XJ223Y

Description
RES 22K OHM 5% 1/32W 01005
Datasheet
Description
RES 22K OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XJ223Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XJ223Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XJ223Y
RES 22K OHM 5% 1/32W 01005

RES 22K OHM 5% 1/32W 01005

Supplier's Site
Res, 22K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0857
Res, 22K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0857
RES, 22K, 5%, 0.031W, 01005, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 22K, 5%, 0.031W, 01005, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0856
Res, 22K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0856
RES, 22K, 5%, 0.031W, 01005, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 22K, 5%, 0.031W, 01005, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XJ223Y 78AH0857
Product Name Resistors - Chip Resistor - Surface Mount Res, 22K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
3 suppliers