Panasonic Res, 220R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ221Y

Description
RES, 220R, 5%, 0.031W, 01005, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 220R, 5%, 0.031W, 01005, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0852
Res, 220R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0852
RES, 220R, 5%, 0.031W, 01005, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220R, 5%, 0.031W, 01005, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0853
Res, 220R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0853
RES, 220R, 5%, 0.031W, 01005, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 220R, 5%, 0.031W, 01005, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0852
Product Name Res, 220R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details