Panasonic Res, 20K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ203Y

Description
RES, 20K, 5%, 0.031W, 01005, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 5%, 0.031W, 01005, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0847
Res, 20K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0847
RES, 20K, 5%, 0.031W, 01005, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 20K, 5%, 0.031W, 01005, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0846
Res, 20K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0846
RES, 20K, 5%, 0.031W, 01005, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 20K, 5%, 0.031W, 01005, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0847
Product Name Res, 20K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers