Panasonic Chip Resistor - Surface Mount ERJ-U0XJ201Y

Description
RES 200 OHM 5% 1/32W 01005
Datasheet
Description
RES 200 OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XJ201Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XJ201Y
Chip Resistor - Surface Mount ERJ-U0XJ201Y
RES 200 OHM 5% 1/32W 01005

RES 200 OHM 5% 1/32W 01005

Supplier's Site Datasheet
Res, 200R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0843
Res, 200R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0843
RES, 200R, 5%, 0.031W, 01005, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 5%, 0.031W, 01005, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0842
Res, 200R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0842
RES, 200R, 5%, 0.031W, 01005, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200R, 5%, 0.031W, 01005, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XJ201Y 78AH0843
Product Name Chip Resistor - Surface Mount Res, 200R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details