Panasonic Res, 1R5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ1R5Y

Description
RES, 1R5, 5%, 0.031W, 01005, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 1R5, 5%, 0.031W, 01005, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0755
Res, 1R5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0755
RES, 1R5, 5%, 0.031W, 01005, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 1R5, 5%, 0.031W, 01005, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0754
Res, 1R5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0754
RES, 1R5, 5%, 0.031W, 01005, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 1R5, 5%, 0.031W, 01005, THICK FILM; Resistance:1.5ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0755
Product Name Res, 1R5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details