Panasonic Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ1R2Y

Description
RES, 1R2, 5%, 0.031W, 01005, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 1R2, 5%, 0.031W, 01005, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0750
Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0750
RES, 1R2, 5%, 0.031W, 01005, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 1R2, 5%, 0.031W, 01005, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0751
Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0751
RES, 1R2, 5%, 0.031W, 01005, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 1R2, 5%, 0.031W, 01005, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0750
Product Name Res, 1R2, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers