Panasonic Res, 1R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ1R0Y

Description
RES, 1R, 5%, 0.031W, 01005, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:15VRoHS Compliant: Yes
Datasheet
Description
RES, 1R, 5%, 0.031W, 01005, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:15VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0747 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0747
Res, 1R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0747
RES, 1R, 5%, 0.031W, 01005, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:15VRoHS Compliant: Yes

RES, 1R, 5%, 0.031W, 01005, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:15VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0746 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0746
Res, 1R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0746
RES, 1R, 5%, 0.031W, 01005, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:15VRoHS Compliant: Yes

RES, 1R, 5%, 0.031W, 01005, THICK FILM; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:15VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U0XJ1R0Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XJ1R0Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XJ1R0Y
RES 1 OHM 5% 1/32W 01005

RES 1 OHM 5% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 78AH0747 ERJ-U0XJ1R0Y
Product Name Res, 1R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9180 ohms
View Details
3 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD114GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details