Panasonic Res, 1K8, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ182Y

Description
RES, 1K8, 5%, 0.031W, 01005, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K8, 5%, 0.031W, 01005, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0827 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0827
Res, 1K8, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0827
RES, 1K8, 5%, 0.031W, 01005, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K8, 5%, 0.031W, 01005, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0826
Res, 1K8, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0826
RES, 1K8, 5%, 0.031W, 01005, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K8, 5%, 0.031W, 01005, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0827
Product Name Res, 1K8, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers