Panasonic Res, 1K6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ162Y

Description
RES, 1K6, 5%, 0.031W, 01005, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 5%, 0.031W, 01005, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0816 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0816
Res, 1K6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0816
RES, 1K6, 5%, 0.031W, 01005, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K6, 5%, 0.031W, 01005, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0817 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0817
Res, 1K6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0817
RES, 1K6, 5%, 0.031W, 01005, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K6, 5%, 0.031W, 01005, THICK FILM; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0816
Product Name Res, 1K6, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details