Panasonic Res, 160R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ161Y

Description
RES, 160R, 5%, 0.031W, 01005, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 160R, 5%, 0.031W, 01005, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0814
Res, 160R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0814
RES, 160R, 5%, 0.031W, 01005, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 160R, 5%, 0.031W, 01005, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0815 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0815
Res, 160R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0815
RES, 160R, 5%, 0.031W, 01005, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 160R, 5%, 0.031W, 01005, THICK FILM; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0814
Product Name Res, 160R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details