Panasonic Chip Resistor - Surface Mount ERJ-U0XJ160Y

Description
RES 16 OHM 5% 1/32W 01005
Datasheet
Description
RES 16 OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XJ160Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XJ160Y
Chip Resistor - Surface Mount ERJ-U0XJ160Y
RES 16 OHM 5% 1/32W 01005

RES 16 OHM 5% 1/32W 01005

Supplier's Site Datasheet
Res, 16R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0813
Res, 16R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0813
RES, 16R, 5%, 0.031W, 01005, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 16R, 5%, 0.031W, 01005, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0812
Res, 16R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0812
RES, 16R, 5%, 0.031W, 01005, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 16R, 5%, 0.031W, 01005, THICK FILM; Resistance:16ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XJ160Y 78AH0813
Product Name Chip Resistor - Surface Mount Res, 16R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 16 ohms 16 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers