Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XJ153Y

Description
RES 15K OHM 5% 1/32W 01005
Datasheet
Description
RES 15K OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XJ153Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XJ153Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XJ153Y
RES 15K OHM 5% 1/32W 01005

RES 15K OHM 5% 1/32W 01005

Supplier's Site
Res, 15K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0808 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0808
Res, 15K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0808
RES, 15K, 5%, 0.031W, 01005, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 15K, 5%, 0.031W, 01005, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0809
Res, 15K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0809
RES, 15K, 5%, 0.031W, 01005, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 15K, 5%, 0.031W, 01005, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XJ153Y 78AH0808
Product Name Resistors - Chip Resistor - Surface Mount Res, 15K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details