Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XJ152Y

Description
RES 1.5K OHM 5% 1/32W 01005
Datasheet
Description
RES 1.5K OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XJ152Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XJ152Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XJ152Y
RES 1.5K OHM 5% 1/32W 01005

RES 1.5K OHM 5% 1/32W 01005

Supplier's Site
Res, 1K5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0807 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0807
Res, 1K5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0807
RES, 1K5, 5%, 0.031W, 01005, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 5%, 0.031W, 01005, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0806
Res, 1K5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0806
RES, 1K5, 5%, 0.031W, 01005, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K5, 5%, 0.031W, 01005, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XJ152Y 78AH0807
Product Name Resistors - Chip Resistor - Surface Mount Res, 1K5, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details