Panasonic Res, 150R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ151Y

Description
RES, 150R, 5%, 0.031W, 01005, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 150R, 5%, 0.031W, 01005, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 150R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0805 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0805
Res, 150R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0805
RES, 150R, 5%, 0.031W, 01005, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150R, 5%, 0.031W, 01005, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0804 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0804
Res, 150R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0804
RES, 150R, 5%, 0.031W, 01005, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 150R, 5%, 0.031W, 01005, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0805
Product Name Res, 150R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details