Panasonic Res, 1K3, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ132Y

Description
RES, 1K3, 5%, 0.031W, 01005, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 5%, 0.031W, 01005, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0797 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0797
Res, 1K3, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0797
RES, 1K3, 5%, 0.031W, 01005, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 5%, 0.031W, 01005, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0796 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0796
Res, 1K3, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0796
RES, 1K3, 5%, 0.031W, 01005, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 5%, 0.031W, 01005, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0797
Product Name Res, 1K3, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details