Panasonic Res, 130R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ131Y

Description
RES, 130R, 5%, 0.031W, 01005, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 130R, 5%, 0.031W, 01005, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 130R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0794
Res, 130R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0794
RES, 130R, 5%, 0.031W, 01005, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130R, 5%, 0.031W, 01005, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0795 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0795
Res, 130R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0795
RES, 130R, 5%, 0.031W, 01005, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130R, 5%, 0.031W, 01005, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0794
Product Name Res, 130R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details