Panasonic Res, 13R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ130Y

Description
RES, 13R, 5%, 0.031W, 01005, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 13R, 5%, 0.031W, 01005, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0792
Res, 13R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0792
RES, 13R, 5%, 0.031W, 01005, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 13R, 5%, 0.031W, 01005, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0793
Res, 13R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0793
RES, 13R, 5%, 0.031W, 01005, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 13R, 5%, 0.031W, 01005, THICK FILM; Resistance:13ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0792
Product Name Res, 13R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details