Panasonic Res, 12K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ123Y

Description
RES, 12K, 5%, 0.031W, 01005, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 12K, 5%, 0.031W, 01005, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0789
Res, 12K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0789
RES, 12K, 5%, 0.031W, 01005, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 12K, 5%, 0.031W, 01005, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0788 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0788
Res, 12K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0788
RES, 12K, 5%, 0.031W, 01005, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 12K, 5%, 0.031W, 01005, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0789
Product Name Res, 12K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details