Panasonic Res, 120R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ121Y

Description
RES, 120R, 5%, 0.031W, 01005, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 120R, 5%, 0.031W, 01005, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 120R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0785 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0785
Res, 120R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0785
RES, 120R, 5%, 0.031W, 01005, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120R, 5%, 0.031W, 01005, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0784
Res, 120R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0784
RES, 120R, 5%, 0.031W, 01005, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 120R, 5%, 0.031W, 01005, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0785
Product Name Res, 120R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details