Panasonic Res, 12R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ120Y

Description
RES, 12R, 5%, 0.031W, 01005, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 12R, 5%, 0.031W, 01005, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0783
Res, 12R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0783
RES, 12R, 5%, 0.031W, 01005, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 12R, 5%, 0.031W, 01005, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0782
Res, 12R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0782
RES, 12R, 5%, 0.031W, 01005, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 12R, 5%, 0.031W, 01005, THICK FILM; Resistance:12ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0783
Product Name Res, 12R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details