Panasonic Res, 110K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ114Y

Description
RES, 110K, 5%, 0.031W, 01005, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 110K, 5%, 0.031W, 01005, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0781 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0781
Res, 110K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0781
RES, 110K, 5%, 0.031W, 01005, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 110K, 5%, 0.031W, 01005, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0780
Res, 110K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0780
RES, 110K, 5%, 0.031W, 01005, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 110K, 5%, 0.031W, 01005, THICK FILM; Resistance:110kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0781
Product Name Res, 110K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers