Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XJ103Y

Description
RES 10K OHM 5% 1/32W 01005
Datasheet
Description
RES 10K OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XJ103Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XJ103Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XJ103Y
RES 10K OHM 5% 1/32W 01005

RES 10K OHM 5% 1/32W 01005

Supplier's Site
Res, 10K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0767 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0767
Res, 10K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0767
RES, 10K, 5%, 0.031W, 01005, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 10K, 5%, 0.031W, 01005, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0766
Res, 10K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0766
RES, 10K, 5%, 0.031W, 01005, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 10K, 5%, 0.031W, 01005, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XJ103Y 78AH0767
Product Name Resistors - Chip Resistor - Surface Mount Res, 10K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details