Panasonic Res, 1K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ102Y

Description
RES, 1K, 5%, 0.031W, 01005, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 5%, 0.031W, 01005, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0765
Res, 1K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0765
RES, 1K, 5%, 0.031W, 01005, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 1K, 5%, 0.031W, 01005, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0764
Res, 1K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0764
RES, 1K, 5%, 0.031W, 01005, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 1K, 5%, 0.031W, 01005, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0765
Product Name Res, 1K, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details