Panasonic Res, 100R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XJ101Y

Description
RES, 100R, 5%, 0.031W, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 5%, 0.031W, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0763
Res, 100R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0763
RES, 100R, 5%, 0.031W, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 5%, 0.031W, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0762 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0762
Res, 100R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0762
RES, 100R, 5%, 0.031W, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 5%, 0.031W, 01005, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U0XJ101Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XJ101Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XJ101Y
RES 100 OHM 5% 1/32W 01005

RES 100 OHM 5% 1/32W 01005

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 78AH0763 ERJ-U0XJ101Y
Product Name Res, 100R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric] 01005; 0402; 01005 (0402 Metric)
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details