Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U0XJ100Y

Description
RES 10 OHM 5% 1/32W 01005
Datasheet
Description
RES 10 OHM 5% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U0XJ100Y - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U0XJ100Y
Resistors - Chip Resistor - Surface Mount ERJ-U0XJ100Y
RES 10 OHM 5% 1/32W 01005

RES 10 OHM 5% 1/32W 01005

Supplier's Site
Res, 10R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0760
Res, 10R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0760
RES, 10R, 5%, 0.031W, 01005, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 10R, 5%, 0.031W, 01005, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0761
Res, 10R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0761
RES, 10R, 5%, 0.031W, 01005, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

RES, 10R, 5%, 0.031W, 01005, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U0XJ100Y 78AH0760
Product Name Resistors - Chip Resistor - Surface Mount Res, 10R, 5%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 0402; 01005 (0402 Metric) 01005; 01005 [0402 Metric]
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details