Panasonic Res, 976R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF9760Y

Description
RES, 976R, 1%, 0.031W, 01005, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 976R, 1%, 0.031W, 01005, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 976R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0739 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0739
Res, 976R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0739
RES, 976R, 1%, 0.031W, 01005, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976R, 1%, 0.031W, 01005, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0738
Res, 976R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0738
RES, 976R, 1%, 0.031W, 01005, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 976R, 1%, 0.031W, 01005, THICK FILM; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U0XF9760Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF9760Y
Chip Resistor - Surface Mount ERJ-U0XF9760Y
RES 976 OHM 1% 1/32W 01005

RES 976 OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 78AH0739 ERJ-U0XF9760Y
Product Name Res, 976R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details