Panasonic Res, 953K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF9533Y

Description
RES, 953K, 1%, 0.031W, 01005, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 953K, 1%, 0.031W, 01005, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 953K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0735
Res, 953K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0735
RES, 953K, 1%, 0.031W, 01005, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 953K, 1%, 0.031W, 01005, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 953K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 953K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0734
Res, 953K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0734
RES, 953K, 1%, 0.031W, 01005, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 953K, 1%, 0.031W, 01005, THICK FILM; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0735
Product Name Res, 953K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 953000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614894-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
View Details
2 suppliers