Panasonic Chip Resistor - Surface Mount ERJ-U0XF9313Y

Description
RES 931K OHM 1% 1/32W 01005
Datasheet
Description
RES 931K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF9313Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF9313Y
Chip Resistor - Surface Mount ERJ-U0XF9313Y
RES 931K OHM 1% 1/32W 01005

RES 931K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 931K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0725
Res, 931K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0725
RES, 931K, 1%, 0.031W, 01005, THICK FILM; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931K, 1%, 0.031W, 01005, THICK FILM; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0724
Res, 931K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0724
RES, 931K, 1%, 0.031W, 01005, THICK FILM; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931K, 1%, 0.031W, 01005, THICK FILM; Resistance:931kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF9313Y 78AH0725
Product Name Chip Resistor - Surface Mount Res, 931K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 931000 ohms 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573199 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details