Panasonic Res, 909K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF9093Y

Description
RES, 909K, 1%, 0.031W, 01005, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 909K, 1%, 0.031W, 01005, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 909K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0705
Res, 909K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0705
RES, 909K, 1%, 0.031W, 01005, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 909K, 1%, 0.031W, 01005, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 909K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 909K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0704
Res, 909K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0704
RES, 909K, 1%, 0.031W, 01005, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 909K, 1%, 0.031W, 01005, THICK FILM; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0705
Product Name Res, 909K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 909000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details