Panasonic Res, 887R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF8870Y

Description
RES, 887R, 1%, 0.031W, 01005, THICK FILM; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 887R, 1%, 0.031W, 01005, THICK FILM; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 887R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0688
Res, 887R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0688
RES, 887R, 1%, 0.031W, 01005, THICK FILM; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 887R, 1%, 0.031W, 01005, THICK FILM; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 887R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 887R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0689
Res, 887R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0689
RES, 887R, 1%, 0.031W, 01005, THICK FILM; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 887R, 1%, 0.031W, 01005, THICK FILM; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0688
Product Name Res, 887R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers