Panasonic Res, 86R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF86R6Y

Description
RES, 86R6, 1%, 0.031W, 01005, THICK FILM; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 86R6, 1%, 0.031W, 01005, THICK FILM; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 86R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0677 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0677
Res, 86R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0677
RES, 86R6, 1%, 0.031W, 01005, THICK FILM; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 86R6, 1%, 0.031W, 01005, THICK FILM; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 86R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 86R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0676
Res, 86R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0676
RES, 86R6, 1%, 0.031W, 01005, THICK FILM; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 86R6, 1%, 0.031W, 01005, THICK FILM; Resistance:86.6ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0677
Product Name Res, 86R6, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 86.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details