Panasonic Res, 866K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF8663Y

Description
RES, 866K, 1%, 0.031W, 01005, THICK FILM; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 866K, 1%, 0.031W, 01005, THICK FILM; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 866K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0684
Res, 866K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0684
RES, 866K, 1%, 0.031W, 01005, THICK FILM; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 866K, 1%, 0.031W, 01005, THICK FILM; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 866K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0685
Res, 866K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0685
RES, 866K, 1%, 0.031W, 01005, THICK FILM; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 866K, 1%, 0.031W, 01005, THICK FILM; Resistance:866kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0684
Product Name Res, 866K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 866000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers