Panasonic Chip Resistor - Surface Mount ERJ-U0XF8661Y

Description
RES 8.66K OHM 1% 1/32W 01005
Datasheet
Description
RES 8.66K OHM 1% 1/32W 01005
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U0XF8661Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF8661Y
Chip Resistor - Surface Mount ERJ-U0XF8661Y
RES 8.66K OHM 1% 1/32W 01005

RES 8.66K OHM 1% 1/32W 01005

Supplier's Site Datasheet
Res, 8K66, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0680
Res, 8K66, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0680
RES, 8K66, 1%, 0.031W, 01005, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K66, 1%, 0.031W, 01005, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K66, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0681 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K66, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0681
Res, 8K66, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0681
RES, 8K66, 1%, 0.031W, 01005, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K66, 1%, 0.031W, 01005, THICK FILM; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U0XF8661Y 78AH0680
Product Name Chip Resistor - Surface Mount Res, 8K66, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 8660 ohms 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0300 to 0.0312 watts 0.0312 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details