Panasonic Res, 8K45, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF8451Y

Description
RES, 8K45, 1%, 0.031W, 01005, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K45, 1%, 0.031W, 01005, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K45, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0670
Res, 8K45, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0670
RES, 8K45, 1%, 0.031W, 01005, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K45, 1%, 0.031W, 01005, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K45, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K45, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0671
Res, 8K45, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0671
RES, 8K45, 1%, 0.031W, 01005, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K45, 1%, 0.031W, 01005, THICK FILM; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0670
Product Name Res, 8K45, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 8450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers