Panasonic Res, 845R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF8450Y

Description
RES, 845R, 1%, 0.031W, 01005, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 845R, 1%, 0.031W, 01005, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 845R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0668
Res, 845R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0668
RES, 845R, 1%, 0.031W, 01005, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845R, 1%, 0.031W, 01005, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 845R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0669 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0669
Res, 845R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0669
RES, 845R, 1%, 0.031W, 01005, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845R, 1%, 0.031W, 01005, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0668
Product Name Res, 845R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details