Panasonic Res, 8K25, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF8251Y

Description
RES, 8K25, 1%, 0.031W, 01005, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K25, 1%, 0.031W, 01005, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K25, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0660
Res, 8K25, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0660
RES, 8K25, 1%, 0.031W, 01005, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 1%, 0.031W, 01005, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K25, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K25, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0661
Res, 8K25, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0661
RES, 8K25, 1%, 0.031W, 01005, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K25, 1%, 0.031W, 01005, THICK FILM; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0660
Product Name Res, 8K25, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers