Panasonic Res, 82K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF8202Y

Description
RES, 82K, 1%, 0.031W, 01005, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet
Description
RES, 82K, 1%, 0.031W, 01005, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0654
Res, 82K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0654
RES, 82K, 1%, 0.031W, 01005, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 82K, 1%, 0.031W, 01005, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0655
Res, 82K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0655
RES, 82K, 1%, 0.031W, 01005, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

RES, 82K, 1%, 0.031W, 01005, THICK FILM; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0654
Product Name Res, 82K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers