Panasonic Res, 806K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF8063Y

Description
RES, 806K, 1%, 0.031W, 01005, THICK FILM; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 806K, 1%, 0.031W, 01005, THICK FILM; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 806K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0645
Res, 806K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0645
RES, 806K, 1%, 0.031W, 01005, THICK FILM; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 806K, 1%, 0.031W, 01005, THICK FILM; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 806K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0644
Res, 806K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0644
RES, 806K, 1%, 0.031W, 01005, THICK FILM; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 806K, 1%, 0.031W, 01005, THICK FILM; Resistance:806kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0645
Product Name Res, 806K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 806000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details