Panasonic Res, 76R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF76R8Y

Description
RES, 76R8, 1%, 0.031W, 01005, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 76R8, 1%, 0.031W, 01005, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0617
Res, 76R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0617
RES, 76R8, 1%, 0.031W, 01005, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76R8, 1%, 0.031W, 01005, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0616
Res, 76R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0616
RES, 76R8, 1%, 0.031W, 01005, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76R8, 1%, 0.031W, 01005, THICK FILM; Resistance:76.8ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0617
Product Name Res, 76R8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details