Panasonic Res, 768K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF7683Y

Description
RES, 768K, 1%, 0.031W, 01005, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 768K, 1%, 0.031W, 01005, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 768K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0625 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0625
Res, 768K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0625
RES, 768K, 1%, 0.031W, 01005, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768K, 1%, 0.031W, 01005, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 768K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0624 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0624
Res, 768K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0624
RES, 768K, 1%, 0.031W, 01005, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768K, 1%, 0.031W, 01005, THICK FILM; Resistance:768kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0625
Product Name Res, 768K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 768000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details