Panasonic Res, 76K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF7682Y

Description
RES, 76K8, 1%, 0.031W, 01005, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 76K8, 1%, 0.031W, 01005, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 76K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0623
Res, 76K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0623
RES, 76K8, 1%, 0.031W, 01005, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 1%, 0.031W, 01005, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 76K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 76K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0622
Res, 76K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0622
RES, 76K8, 1%, 0.031W, 01005, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 76K8, 1%, 0.031W, 01005, THICK FILM; Resistance:76.8kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0623
Product Name Res, 76K8, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 76800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details