Panasonic Res, 768R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF7680Y

Description
RES, 768R, 1%, 0.031W, 01005, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 768R, 1%, 0.031W, 01005, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 768R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0619
Res, 768R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0619
RES, 768R, 1%, 0.031W, 01005, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768R, 1%, 0.031W, 01005, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 768R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 768R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0618
Res, 768R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0618
RES, 768R, 1%, 0.031W, 01005, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 768R, 1%, 0.031W, 01005, THICK FILM; Resistance:768ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U0XF7680Y - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U0XF7680Y
Chip Resistor - Surface Mount ERJ-U0XF7680Y
RES 768 OHM 1% 1/32W 01005

RES 768 OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 78AH0619 ERJ-U0XF7680Y
Product Name Res, 768R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 768 ohms 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567805P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details