Panasonic Res, 73R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF73R2Y

Description
RES, 73R2, 1%, 0.031W, 01005, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 73R2, 1%, 0.031W, 01005, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0597
Res, 73R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0597
RES, 73R2, 1%, 0.031W, 01005, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 73R2, 1%, 0.031W, 01005, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0596
Res, 73R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0596
RES, 73R2, 1%, 0.031W, 01005, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 73R2, 1%, 0.031W, 01005, THICK FILM; Resistance:73.2ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0597
Product Name Res, 73R2, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 73.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers