Panasonic Res, 732K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF7323Y

Description
RES, 732K, 1%, 0.031W, 01005, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 732K, 1%, 0.031W, 01005, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0604
Res, 732K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0604
RES, 732K, 1%, 0.031W, 01005, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732K, 1%, 0.031W, 01005, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0605
Res, 732K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0605
RES, 732K, 1%, 0.031W, 01005, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732K, 1%, 0.031W, 01005, THICK FILM; Resistance:732kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0604
Product Name Res, 732K, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 732000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details