Panasonic Res, 71K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF7152Y

Description
RES, 71K5, 1%, 0.031W, 01005, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 71K5, 1%, 0.031W, 01005, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 71K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0593
Res, 71K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0593
RES, 71K5, 1%, 0.031W, 01005, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 1%, 0.031W, 01005, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 71K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 71K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0592
Res, 71K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0592
RES, 71K5, 1%, 0.031W, 01005, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 71K5, 1%, 0.031W, 01005, THICK FILM; Resistance:71.5kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0593
Product Name Res, 71K5, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 71500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details