Panasonic Res, 7K15, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF7151Y

Description
RES, 7K15, 1%, 0.031W, 01005, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 1%, 0.031W, 01005, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0590
Res, 7K15, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0590
RES, 7K15, 1%, 0.031W, 01005, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 1%, 0.031W, 01005, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0591
Res, 7K15, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0591
RES, 7K15, 1%, 0.031W, 01005, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 1%, 0.031W, 01005, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0590
Product Name Res, 7K15, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details