Panasonic Res, 6K98, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF6981Y

Description
RES, 6K98, 1%, 0.031W, 01005, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 6K98, 1%, 0.031W, 01005, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 6K98, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0580
Res, 6K98, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0580
RES, 6K98, 1%, 0.031W, 01005, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K98, 1%, 0.031W, 01005, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0581
Res, 6K98, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0581
RES, 6K98, 1%, 0.031W, 01005, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K98, 1%, 0.031W, 01005, THICK FILM; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0580
Product Name Res, 6K98, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 6980 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details