Panasonic Res, 698R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic ERJ-U0XF6980Y

Description
RES, 698R, 1%, 0.031W, 01005, THICK FILM; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 698R, 1%, 0.031W, 01005, THICK FILM; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 698R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0579
Res, 698R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0579
RES, 698R, 1%, 0.031W, 01005, THICK FILM; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 698R, 1%, 0.031W, 01005, THICK FILM; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 698R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic - 78AH0578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 698R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
78AH0578
Res, 698R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic 78AH0578
RES, 698R, 1%, 0.031W, 01005, THICK FILM; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 698R, 1%, 0.031W, 01005, THICK FILM; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78AH0579
Product Name Res, 698R, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 01005; 01005 [0402 Metric]
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details