RES, 68R1, 1%, 0.031W, 01005, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 68R1, 1%, 0.031W, 01005, THICK FILM; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:31.25mW; Resistor Case / Package:01005 [0402 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 68.1 OHM 1% 1/32W 01005
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 78AH0558 | ERJ-U0XF68R1Y |
| Product Name | Res, 68R1, 1%, 0.031W, 01005, Thick Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 [0402 Metric] | |
| Resistance Range | 68.1 ohms | 68.1 ohms |